DIODE ZENER 12V 1W POWERDI123 Product overview: DFLZ12Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ12Q-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 12V 1W POWERDI 123
Zener Diode 12V 1W ±5% Surface Mount PowerDI™ 123
DIODE ZENER 12V 1W POWERDI 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 868660-DFLZ12Q-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 12 V 1 W ±5% Surface Mount PowerDI™ 123
Package: POWERDI®123
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFLZ12
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Zener Diodes Power Zener Diode
DIODE ZENER 12V 1W POWERDI123
DIODE ZENER 12V 1W POWERDI123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DFLZ12Q-7 | 31-DFLZ12Q-7DKR-ND | 868660-DFLZ12Q-7 | DFLZ12Q-7 | DFLZ12Q-7 | DFLZ12Q-7 |
| Product Name | 12V 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - DFLZ12Q-7 | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | PowerDI™ 123 | POWERDI®123 | PowerDITM 123 | ||
| RoHS Compliant | RoHS | |||||
| VZ | 12 volts | 12 volts | 12 volts | |||
| ZZT | 1 ohms | 1 ohms | 1 ohms |