TVS DIODE 5VWM 9.2VC PWRDI 123
9.2V Clamp 24.5A Ipp Tvs Diode Surface Mount PowerDI™ 123
TVS DIODE 5VWM 9.2VC PWRDI 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 1334855-DFLT5V0AQ-7
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automation, Industrial, Multipurpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 9.2V
Power - Peak Pulse: 225W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 24.5A
Supplier Device Package: PowerDI™ 123
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: POWERDI®123
ECCN: EAR99
Fake Threat In the Open Market: 72
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Base Product Number: DFLT5
RoHS Status: ROHS3 Compliant
TVS DIODE 5VWM 9.2VC POWERDI 123 Product overview: DFLT5V0AQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DFLT5V0AQ-7 can be used for catalog matching and distributor lookup.
Circuit Protection - TVS
TVS DIODE 5VWM 9.2VC POWERDI 123
TVS Diodes / ESD Suppressors Transient Voltage Suppressor
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DFLT5V0AQ-7DKR-ND | 1334855-DFLT5V0AQ-7 | 144-DFLT5V0AQ-7 | DFLT5V0AQ-7 | DFLT5V0AQ-7 | DFLT5V0AQ-7 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - TVS | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| Package | POWERDI®123 | POWERDI®123 | Tape & Reel (TR) | POWERDI®123 | ||
| Peak Pulse Power | 225 watts | 225 watts | 225 watts | 225 watts | ||
| VC | 9.2 volts | 9.2 volts | 9.2 volts | |||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts |