Zilog Single Diodes DHG10I1800PA

Description
Diode Standard 1800V 10A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 1800V 10A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DHG10I1800PA-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DHG10I1800PA-ND
Single Diodes DHG10I1800PA-ND
Diode Standard 1800V 10A Through Hole TO-220AC

Diode Standard 1800V 10A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - DHG10I1800PA - 772702-DHG10I1800PA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DHG10I1800PA
772702-DHG10I1800PA
Diodes, Rectifiers - Single - DHG10I1800PA 772702-DHG10I1800PA
Manufacturer: IXYS Win Source Part Number: 772702-DHG10I1800PA Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 50μA @ 1800V Capacitance @ Vr, F: 3pF @ 900V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: DHG10I1800PA Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 2.23V @ 10A Voltage - DC Reverse (Vr) (Maximum): 1800V Alternative Parts (Cross-Reference): SKR 47F17; Introduction Date: July 13, 2011 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 772702-DHG10I1800PA
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 50μA @ 1800V
Capacitance @ Vr, F: 3pF @ 900V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: DHG10I1800PA
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 2.23V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 1800V
Alternative Parts (Cross-Reference): SKR 47F17;
Introduction Date: July 13, 2011
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - DHG10I1800PA - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DHG10I1800PA
Single Diodes DHG10I1800PA
DIODE GEN PURP 1.8KV 10A TO220AC

DIODE GEN PURP 1.8KV 10A TO220AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DHG10I1800PA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DHG10I1800PA
Discrete Semiconductor Products - Diodes - Rectifiers DHG10I1800PA
DIODE GEN PURP 1.8KV 10A TO220AC

DIODE GEN PURP 1.8KV 10A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes General Purpose Diodes Rectifiers
Product Number DHG10I1800PA-ND 772702-DHG10I1800PA DHG10I1800PA DHG10I1800PA
Product Name Single Diodes Diodes, Rectifiers - Single - DHG10I1800PA Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 2.23 volts 2.23 volts 2.23 volts
VR 1800 volts 1800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21AW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers