TVS DIODE 40VWM 64.5VC PWRDI 123 Product overview: DFLT40AQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DFLT40AQ-7 can be used for catalog matching and distributor lookup.
64.5V Clamp 3.49A Ipp Tvs Diode Surface Mount PowerDI™ 123
64.5V Clamp 3.49A Ipp Tvs Diode Surface Mount PowerDI™ 123
64.5V Clamp 3.49A Ipp Tvs Diode Surface Mount PowerDI™ 123
Win Source Part Number: 1381889-DFLT40AQ-7
Category: Circuit Protection>Transient
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automation, Industrial, Multipurpose
Standard Package: 3,000 pcs
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 225W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.49A
Mounting Type: Surface Mount
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: DFLT40
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TVS DIODE 40VWM 64.5VC PWRDI 123
TVS DIODE 40VWM 64.5VC PWRDI 123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DFLT40AQ-7 | DFLT40AQ-7DITR-ND | 1381889-DFLT40AQ-7 | DFLT40AQ-7 | DFLT40AQ-7 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | POWERDI®123 | POWERDI®123 | POWERDI®123 | PowerDITM 123 |
| Peak Pulse Power | 225 watts | 225 watts | 225 watts | 225 watts | 225 watts |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |