Manufacturer: Diodes Incorporated
Win Source Part Number: 1033100-DFLT7V5A-7
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: PowerDI 123
STAND-OFF Voltage (Vwm): 7.5V
Minimum Breakdown Voltage: 8.33V
Max Clamping Voltage: 12.9V
Peak Pulse Current(Ippm): 17.4A
Power Dissipation - Pd: 225W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
12.9V Clamp 17.4A Ipp Tvs Diode Surface Mount PowerDI™ 123
12.9V Clamp 17.4A Ipp Tvs Diode Surface Mount PowerDI™ 123
12.9V Clamp 17.4A Ipp Tvs Diode Surface Mount PowerDI™ 123
12.9V Clamp 17.4A Ipp Tvs Diode Surface Mount PowerDI™ 123
TVS DIODE 7.5V 12.9V POWERDI 123 Product overview: DFLT7V5A-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.5V, 12.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.5V, 12.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DFLT7V5A-7 can be used for catalog matching and distributor lookup.
TVS DIODE 7.5V 12.9V POWERDI 123
TVS DIODE 7.5V 12.9V POWERDI 123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1033100-DFLT7V5A-7 | 981-DFLT7V5A-7-CHP | 144-DFLT7V5A-7 | DFLT7V5A-7 | DFLT7V5A-7 |
| Product Name | TVS - TVS - Diodes - DFLT7V5A-7 | TVS Diodes | 7.5V 12.9V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | PowerDI 123 | POWERDI®123 | Tape & Reel (TR) | POWERDI®123 | PowerDITM 123 |
| VWM | 7.5 volts | ||||
| IPPM | 17.4 amps | ||||
| VC | 12.9 volts | 12.9 volts | 12.9 volts | 12.9 volts | |
| VBR | 8.33 volts | 8.33 volts | 8.33 volts | 8.33 volts |