10.3V Clamp 21.8A Ipp Tvs Diode Surface Mount PowerDI™ 123
10.3V Clamp 21.8A Ipp Tvs Diode Surface Mount PowerDI™ 123
10.3V Clamp 21.8A Ipp Tvs Diode Surface Mount PowerDI™ 123
TVS DIODE 6VWM 10.3V POWERDI 123 Product overview: DFLT6V0A-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DFLT6V0A-7 can be used for catalog matching and distributor lookup.
TVS DIODE, UNIDIR, 6V, POWERDI 123 ROHS COMPLIANT: YES
TVS DIODE 6VWM 10.3V POWERDI 123
TVS Diodes / ESD Suppressors TVS UNIDIRECTIONAL
TVS DIODE 6VWM 10.3V POWERDI 123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DFLT6V0ADITR-ND | 144-DFLT6V0A-7 | 28AK8302 | DFLT6V0A-7 | DFLT6V0A-7 | DFLT6V0A-7 |
| Product Name | TVS Diodes | 10.3V TVS Protection Diode | Tvs Diode, Unidir, 6V, Powerdi 123 Rohs Compliant Diodes Inc. | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | POWERDI®123 | Tape & Reel (TR) | POWERDI®123 | POWERDI-123 | PowerDITM 123 | |
| Peak Pulse Power | 225 watts | 225 watts | 225 watts | 225 watts | ||
| VC | 10.3 volts | 10.3 volts | 10.3 volts | |||
| VBR | 6.67 volts | 6.67 volts | 6.67 volts |