Bridge Rectifier Diode, 1 Phase, 1A, 1000V V(RRM), Silicon, GREEN, PLASTIC, SDIP-4 Product overview: DI1010S_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DI1010S_R2_00001
30A 1.1V@1A 1A 1kV SDIP-4 Bridge Rectifiers ROHS
30A 1.1V@1A 1A 1kV SDIP-4 Bridge Rectifiers ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-DI1010S_R2_00001 | DI1010S_R2_00001 | DI1010S_R2_00001 |
| Product Name | 1A 1000V Diode and Rectifier | Diodes >> Bridge Rectifiers | Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge | ||
| IO | 1 amps |