TVS DIODE 26VWM 42.1VC PWRDI 123
TRANSIENT VOLTAGE SUPPRESSOR PDI
TVS DIODE, UNIDIR, 26V, 225W, POWERDI123 ROHS COMPLIANT: YES
TRANSIENT VOLTAGE SUPPRESSOR PDI
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 31-DFLT26AQ-7TR-ND | DFLT26AQ-7 | 12AJ7087 | DFLT26AQ-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 26V, 225W, Powerdi123 Rohs Compliant Diodes Inc. | TVS Diodes |
| Configuration | Single | |||
| Package | POWERDI®123 | PowerDITM 123 | ||
| Peak Pulse Power | 225 watts | 225 watts | ||
| VC | 42.1 volts | 42.1 volts | ||
| VBR | 28.9 volts | 28.9 volts |