TVS DIODE 24VWM 38.9VC PWRDI 123
TRANSIENT VOLTAGE SUPPRESSOR PDI
TVS DIODE, UNIDIR, 24V, 225W, POWERDI123 ROHS COMPLIANT: YES
TRANSIENT VOLTAGE SUPPRESSOR PDI
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 31-DFLT24AQ-7TR-ND | DFLT24AQ-7 | 12AJ7086 | DFLT24AQ-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 24V, 225W, Powerdi123 Rohs Compliant Diodes Inc. | TVS Diodes |
| Configuration | Single | |||
| Package | POWERDI®123 | PowerDITM 123 | ||
| Peak Pulse Power | 225 watts | 225 watts | ||
| VC | 38.9 volts | 38.9 volts | ||
| VBR | 26.7 volts | 26.7 volts |