Win Source Part Number: 1003429-DH60-16A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2.04 V @ 60 A
Reverse Recovery Time (trr): 230 ns
Current - Reverse Leakage @ Vr: 200 µA @ 1400 V
Capacitance @ Vr, F: 32pF @ 1200V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247AD
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: DH60
Diode Standard 1600V 60A Through Hole TO-247AD
DIODE GEN PURP 1.6KV 60A TO247AD
DIODE GEN PURP 1.6KV 60A TO247AD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1003429-DH60-16A | DH60-16A-ND | DH60-16A | DH60-16A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | |||
| VF | 2.04 volts | 2.04 volts | 2.04 volts | |
| VR | 1600 volts | 1600 volts | ||
| IR | 0.2000 mA | 0.2000 mA |