Win Source Part Number: 1378317-DSL01-024SC5
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: DSL, TRANSIL™
Package: Tape & Reel
Product Status: Obsolete
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: DSL01
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
Capacitance: 12pF
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Peak Pulse (10/1000µs): 18 A
Voltage - Off State: 24V
Voltage - Breakover: 45V
Current - Peak Pulse (8/20µs): 30 A
Current - Hold (Ih): 100 mA
Number of Elements: 1
THYRISTOR 24V 30A SC74A
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1378317-DSL01-024SC5 | DSL01-024SC5 | DSL01-024SC5 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristors |
| Package | SC-74A, SOT-753 | SOT23; SOT-23-5 |