Zener Diode 6.8V 1W ±6% Surface Mount PowerDI™ 123
Zener Diode 6.8V 1W ±6% Surface Mount PowerDI™ 123
Zener Diode 6.8V 1W ±6% Surface Mount PowerDI™ 123
DIODE ZENER 6.8V 1W POWERDI123 Product overview: DFLZ6V8-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ6V8-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014202-DFLZ6V8-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 3 Ohm
Family Name: DFLZ6V8
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: PowerDI 123
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): DFLZ6V8-TP-HF; DFLZ6V8-TP; PZ1AL6V8B_R1_00001; PZ1AL6V8B_R2_00001;
Introduction Date: November 23, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
DIODE ZENER 6.8V 1W POWERDI123
Zener Diodes 1.0W PowerDI 6.8V 1.2V VF 200mA
DIODE ZENER 6.8V 1W POWERDI123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DFLZ6V8DITR-ND | 287-DFLZ6V8-7 | 014202-DFLZ6V8-7 | DFLZ6V8-7 | DFLZ6V8-7 | DFLZ6V8-7 |
| Product Name | Single Zener Diodes | 6.8V 1W Zener Diode | Diodes - Zener - Single - DFLZ6V8-7 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | PowerDI 123 | PowerDITM 123 | PowerDI 123-2 | POWERDI®123 | |
| RoHS Compliant | RoHS | |||||
| VZ | 6.8 volts | 6.8 volts | 6.8 volts | 6.8 volts |