Diode Standard 400V 1A Surface Mount PowerDI™ 123
Diode Standard 400V 1A Surface Mount PowerDI™ 123
Diode Standard 400V 1A Surface Mount PowerDI™ 123
DIODE GP 400V 1A POWERDI123 Product overview: DFLU1400-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLU1400-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014192-DFLU1400-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 14pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: DFLU1400
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RR264M-400TFTR; CMMR1-04; CMMR1-04 BK; CMMR1-04 TR;
Introduction Date: February 28, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Rectifiers RECTIFIER SUPERFAST PWRDI 1.0A 400V
DIODE GP 400V 1A POWERDI123
DIODE GP 400V 1A POWERDI123
DIODE, SUPER FAST, 1A, 400V, POWERDI-123; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | DFLU1400DIDKR-ND | 280-DFLU1400-7 | 014192-DFLU1400-7 | DFLU1400-7 | DFLU1400-7 | DFLU1400-7 | 12T1976 |
| Product Name | Single Diodes | 400V 1A Diode and Rectifier | Diodes, Rectifiers - Single - DFLU1400-7 | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Super Fast, 1A, 400V, Powerdi-123; Repetitive Peak Reverse Voltage Diodes Inc. |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | Tape & Reel (TR) | PowerDI-123 | |||||
| RoHS Compliant | RoHS | ||||||
| Diode Type | Standard | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts |