DIODE ZENER 12V 1W POWERDI123 Product overview: DFLZ12-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ12-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014194-DFLZ12-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: PowerDI 123
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Zener Diode 12V 1W ±5% Surface Mount PowerDI™ 123
Zener Diode 12V 1W ±5% Surface Mount PowerDI™ 123
Zener Diode 12V 1W ±5% Surface Mount PowerDI™ 123
±5% 11.4V~12.7V 1W 12V Power-DI-123 Zener Diodes ROHS
DIODE ZENER 12V 1W POWERDI123
DIODE ZENER 12V 1W POWERDI123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DFLZ12-7 | 014194-DFLZ12-7 | DFLZ12DICT-ND | DFLZ12-7 | DFLZ12-7 | DFLZ12-7 | DFLZ12-7 |
| Product Name | 12V 1W Zener Diode | Diodes - Zener - Single - DFLZ12-7 | Single Zener Diodes | Diodes >> Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | PowerDI 123 | POWERDI®123 | PowerDITM 123 | PowerDI 123-2 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | ||
| ZZT | 7 ohms | 7 ohms | 1 ohms | 7 ohms | 7 ohms |