Schottky Diodes & Rectifiers 60 Amps 200V
DIODE ARRAY SCHOTTKY 200V 30A
DIODE ARR SCHOT 200V ISOPLUS247
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | DSSK60-02AR | DSSK60-02AR | DSSK60-02AR |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | ISOPLUS-247 | TO-247; TO-247-3 | |
| Arrangement | Common Catode | ||
| Diode Type | Schottky | ||
| VF | 0.8500 volts | 0.8500 volts |