Zener Diode 15V 1W ±6% Surface Mount PowerDI™ 123
Zener Diode 15V 1W ±6% Surface Mount PowerDI™ 123
Zener Diode 15V 1W ±6% Surface Mount PowerDI™ 123
DIODE ZENER 15V 1W POWERDI123 Product overview: DFLZ15-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ15-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 080442-DFLZ15-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: PowerDI 123
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
DIODE ZENER 15V 1W POWERDI123
DIODE, ZENER, 15V, 1.0W, POWERDI 123; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:SMD; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 15V 1W POWERDI123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DFLZ15DITR-ND | 287-DFLZ15-7 | 080442-DFLZ15-7 | DFLZ15-7 | 82T8887 | DFLZ15-7 |
| Product Name | Single Zener Diodes | 15V 1W Zener Diode | Diodes - Zener - Single - DFLZ15-7 | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 15V, 1.0W, Powerdi 123; Zener Voltage Nom Diodes Inc. | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | Tape & Reel (TR) | PowerDI 123 | PowerDITM 123 | SMD | POWERDI®123 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 15 volts | 15 volts | 15 volts | 15 volts | ||
| ZZT | 10 ohms | 10 ohms | 10 ohms | 10 ohms |