Zener Diode 6.2V 1W ±5% Surface Mount SOD-123FL
Zener Diode 6.2V 1W ±5% Surface Mount SOD-123FL
Zener Diode 6.2V 1W ±5% Surface Mount SOD-123FL
DIODE ZENER 6.2V 1W SOD123FL
DIODE ZENER 6.2V 1W SOD123FL
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DFLZ6V2-TPMSTR-ND | DFLZ6V2-TP | DFLZ6V2-TP | DFLZ6V2-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-123; SOD-123-2 | SOD-123; SOD-123FL | SOD-123; SOD-123F | |
| Life Cycle Stage | Active |