Manufacturer: IXYS
Win Source Part Number: 868786-DHG30I1200HA
Features: Diode Standard 1200 V 30A Through Hole TO-247
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Family Name: DHG30
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 1200V 30A Through Hole TO-247
DIODE GEN PURP 1.2KV 30A TO247
DIODE GEN PURP 1.2KV 30A TO247
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 868786-DHG30I1200HA | DHG30I1200HA-ND | DHG30I1200HA | DHG30I1200HA |
| Product Name | Diodes, Rectifiers - Single - DHG30I1200HA | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 1200 V 30A Through Hole TO-247 | |||
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | TO-247; TO-247-2 | TO-247 | ||
| VF | 2.26 volts | 2.26 volts |