Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055509-DI156
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
50A 1.1V@1A 1.5A 600V DIP-4 Bridge Rectifiers ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1055509-DI156 | DI156 |
| Product Name | OEM Parts - OEM Parts (C - E) - DI156 | Diodes |
| RoHS Compliant | RoHS |