IXYS Corporation Diodes, Rectifiers - Single - DSI30-16AS DSI30-16AS

Description
Manufacturer: IXYS Win Source Part Number: 050952-DSI30-16AS Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV) Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.29V @ 30A Current - Reverse Leakage @ Vr: 40μA @ 1600V Capacitance @ Vr, F: 10pF @ 400V, 1MHz Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 050952-DSI30-16AS Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV) Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.29V @ 30A Current - Reverse Leakage @ Vr: 40μA @ 1600V Capacitance @ Vr, F: 10pF @ 400V, 1MHz Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DSI30-16AS - 050952-DSI30-16AS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSI30-16AS
050952-DSI30-16AS
Diodes, Rectifiers - Single - DSI30-16AS 050952-DSI30-16AS
Manufacturer: IXYS Win Source Part Number: 050952-DSI30-16AS Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV) Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.29V @ 30A Current - Reverse Leakage @ Vr: 40μA @ 1600V Capacitance @ Vr, F: 10pF @ 400V, 1MHz Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 050952-DSI30-16AS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV)
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.29V @ 30A
Current - Reverse Leakage @ Vr: 40μA @ 1600V
Capacitance @ Vr, F: 10pF @ 400V, 1MHz
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSI30-16AS
Rectifiers DSI30-16AS
Rectifiers 30 Amps 1600V

Rectifiers 30 Amps 1600V

Buy Now Datasheet
Rectifiers 30 Amps 1600V

Rectifiers 30 Amps 1600V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers
Product Number 050952-DSI30-16AS DSI30-16AS DSI30-16AS
Product Name Diodes, Rectifiers - Single - DSI30-16AS Rectifiers Diodes
Diode Type Standard
VF 1.29 volts
VR 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
4 suppliers
High-speed switching diode - BAV70M,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Rectifier Diodes, Type LLD - Model: YG911S3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 300 volts
View Details
Schottky Diodes & Rectifiers - 155181P - RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details