DIODES Incorporated Single Zener Diodes DFLZ5V1-7

Description
Zener Diode 5.1V 1W ±6% Surface Mount PowerDI™ 123
Request a Quote Datasheet
Description
Zener Diode 5.1V 1W ±6% Surface Mount PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DFLZ5V1DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ5V1DITR-ND
Single Zener Diodes DFLZ5V1DITR-ND
Zener Diode 5.1V 1W ±6% Surface Mount PowerDI™ 123

Zener Diode 5.1V 1W ±6% Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Zener Diodes - DFLZ5V1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ5V1DIDKR-ND
Single Zener Diodes DFLZ5V1DIDKR-ND
Zener Diode 5.1V 1W ±6% Surface Mount PowerDI™ 123

Zener Diode 5.1V 1W ±6% Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Zener Diodes - DFLZ5V1DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ5V1DICT-ND
Single Zener Diodes DFLZ5V1DICT-ND
Zener Diode 5.1V 1W ±6% Surface Mount PowerDI™ 123

Zener Diode 5.1V 1W ±6% Surface Mount PowerDI™ 123

Buy Now Datasheet
Diodes - Zener - Single - DFLZ5V1-7 - 080443-DFLZ5V1-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DFLZ5V1-7
080443-DFLZ5V1-7
Diodes - Zener - Single - DFLZ5V1-7 080443-DFLZ5V1-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080443-DFLZ5V1-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: PowerDI 123 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 080443-DFLZ5V1-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 2.5μA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: PowerDI 123
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.1V 1W Zener Diode
287-DFLZ5V1-7
5.1V 1W Zener Diode 287-DFLZ5V1-7
DIODE ZENER 5.1V 1W POWERDI123 Product overview: DFLZ5V1-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ5V1-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 1W POWERDI123 Product overview: DFLZ5V1-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ5V1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DFLZ5V1-7
Zener Diodes DFLZ5V1-7
Zener Diodes 1.0W 5.1V

Zener Diodes 1.0W 5.1V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DFLZ5V1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DFLZ5V1-7
Discrete Semiconductor Products - Diodes - Zener DFLZ5V1-7
DIODE ZENER 5.1V 1W POWERDI123

DIODE ZENER 5.1V 1W POWERDI123

Supplier's Site
Single Zener Diodes - DFLZ5V1-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DFLZ5V1-7
Single Zener Diodes DFLZ5V1-7
DIODE ZENER 5.1V 1W POWERDI123

DIODE ZENER 5.1V 1W POWERDI123

Supplier's Site Datasheet
DIODE ZENER 5.1V 1W POWERDI123 - 233-DFLZ5V1-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 5.1V 1W POWERDI123
233-DFLZ5V1-7
DIODE ZENER 5.1V 1W POWERDI123 233-DFLZ5V1-7
DIODE ZENER 5.1V 1W POWERDI123

DIODE ZENER 5.1V 1W POWERDI123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DFLZ5V1DITR-ND 080443-DFLZ5V1-7 287-DFLZ5V1-7 DFLZ5V1-7 DFLZ5V1-7 DFLZ5V1-7 233-DFLZ5V1-7
Product Name Single Zener Diodes Diodes - Zener - Single - DFLZ5V1-7 5.1V 1W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes DIODE ZENER 5.1V 1W POWERDI123
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Package PowerDI 123 Tape & Reel (TR) PowerDI 123-2 PowerDITM 123 POWERDI®123 POWERDI®123
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 6 ohms 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data