Manufacturer: Diodes Incorporated
Win Source Part Number: 014203-DFLZ7V5-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 2 Ohm
Family Name: DFLZ7V5
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: PowerDI 123
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): DFLZ7V5-TP-HF; DFLZ7V5-TP; GZF7V5C-GS18;
Introduction Date: November 23, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Zener Diode 7.5V 1W ±6% Surface Mount PowerDI™ 123
Zener Diode 7.5V 1W ±6% Surface Mount PowerDI™ 123
Zener Diode 7.5V 1W ±6% Surface Mount PowerDI™ 123
DIODE ZENER 7.5V 1W POWERDI123 Product overview: DFLZ7V5-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ7V5-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 7.5V 1W POWERDI123
DIODE ZENER 7.5V 1W POWERDI123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 014203-DFLZ7V5-7 | DFLZ7V5-7DICT-ND | 287-DFLZ7V5-7 | DFLZ7V5-7 | DFLZ7V5-7 | DFLZ7V5-7 |
| Product Name | Diodes - Zener - Single - DFLZ7V5-7 | Single Zener Diodes | 7.5V 1W Zener Diode | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||||
| Package | PowerDI 123 | Tape & Reel (TR) | PowerDI 123-2 | POWERDI®123 | PowerDITM 123 | |
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | 7.5 volts | ||
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms |