Manufacturer: Diodes Incorporated
Win Source Part Number: 118553-DFLZ11-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 4μA @ 8.2V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 7 Ohm
Family Name: DFLZ11
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: PowerDI 123
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): DFLZ11-TP; DFLZ11-TP-HF; GZF11C; GZF11C-GS18;
Introduction Date: November 23, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Zener Diode 11V 1W ±5% Surface Mount PowerDI™ 123
Zener Diode 11V 1W ±5% Surface Mount PowerDI™ 123
Zener Diode 11V 1W ±5% Surface Mount PowerDI™ 123
DIODE ZENER 11V 1W POWERDI123 Product overview: DFLZ11-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ11-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 11V 1W POWERDI123
DIODE ZENER 11V 1W POWERDI123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 118553-DFLZ11-7 | DFLZ11-7DIDKR-ND | 287-DFLZ11-7 | DFLZ11-7 | DFLZ11-7 | DFLZ11-7 |
| Product Name | Diodes - Zener - Single - DFLZ11-7 | Single Zener Diodes | 11V 1W Zener Diode | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||||
| Package | PowerDI 123 | Tape & Reel (TR) | PowerDI 123-2 | POWERDI®123 | PowerDITM 123 | |
| VZ | 11 volts | 11 volts | 11 volts | 11 volts | ||
| ZZT | 7 ohms | 7 ohms | 7 ohms | 7 ohms |