DIODE ZENER 24V 1W POWERDI123 Product overview: DFLZ24Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ24Q-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1107518-DFLZ24Q-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 18 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 2 Ohms
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): DFLZ24Q7;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Base Product Number: DFLZ24
Zener Diode 24V 1W ±5% Surface Mount PowerDI™ 123
DIODE ZENER 24V 1W POWERDI 123
DIODE ZENER 24V 1W POWERDI 123
Zener Diodes Power Zener Diode
DIODE ZENER 24V 1W POWERDI123
DIODE ZENER 24V 1W POWERDI123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DFLZ24Q-7 | 1107518-DFLZ24Q-7 | 31-DFLZ24Q-7TR-ND | DFLZ24Q-7 | DFLZ24Q-7 | DFLZ24Q-7 |
| Product Name | 24V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | POWERDI®123 | PowerDITM 123 | POWERDI®123 | ||
| RoHS Compliant | RoHS | |||||
| VZ | 24 volts | 24 volts | 24 volts | 24 volts | ||
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms |