Slide Switch SPST Surface Mount, Right Angle
Slide Switch SPST Surface Mount, Right Angle
Slide Switch SPST Surface Mount, Right Angle
Manufacturer: C&K
Win Source Part Number: 813861-GS02MSABE
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: Surface Mount, Right Angle
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Contact Material: Copper
Actuator Material: Polyetherimide (PEI)
Voltage Rating - AC: 20V
Voltage Rating - DC: 20V
Circuit: SPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Standard
Actuator Length: 1.27mm
Switch Travel: 1.27mm
Electrical Life: 40,000 Cycles
Mechanical Life: 40,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
Slide Switches Sw Gs02 Ultra Mini Slide
SWITCH SLIDE SPST 0.4VA 20V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN9106TR-ND | 813861-GS02MSABE | GS02MSABE | GS02MSABE |
| Product Name | Slide Switches | Slide Switches - GS02MSABE | Slide Switches | Switches - Slide Switches |
| Terminal Type | Gull Wing | |||
| Features | Illuminated Switch | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | Maintained; ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |