Slide Switch DPDT Through Hole
SWITCH SLIDE DPDT 4A 125V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN11300-ND | L202021MS02Q | L202021MS02Q | 35AH2265 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Slide C&k Components |
| Terminal Type | Straight PC Pins | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Current Rating | 4 amps | 4 amps |