TE Connectivity Slide Switches - MSS2200 MSS2200

Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1102086-MSS2200 Packaging: Bulk Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Current Rating: 300mA (AC) Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - AC: 125V Mounting: Through Hole Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.30mm Switch Travel: 2.00mm Electrical Life: 15,000 Cycles Operating Force: 600gf Mechanical Life: 15,000 Cycles Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1102086-MSS2200 Packaging: Bulk Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Current Rating: 300mA (AC) Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - AC: 125V Mounting: Through Hole Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.30mm Switch Travel: 2.00mm Electrical Life: 15,000 Cycles Operating Force: 600gf Mechanical Life: 15,000 Cycles Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Slide Switches - MSS2200
1102086-MSS2200
Slide Switches - MSS2200 1102086-MSS2200
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1102086-MSS2200 Packaging: Bulk Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Current Rating: 300mA (AC) Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - AC: 125V Mounting: Through Hole Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.30mm Switch Travel: 2.00mm Electrical Life: 15,000 Cycles Operating Force: 600gf Mechanical Life: 15,000 Cycles Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1102086-MSS2200
Packaging: Bulk
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Current Rating: 300mA (AC)
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - AC: 125V
Mounting: Through Hole
Circuit: DPDT
Contact Timing: Shorting (MBB)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.30mm
Switch Travel: 2.00mm
Electrical Life: 15,000 Cycles
Operating Force: 600gf
Mechanical Life: 15,000 Cycles
Categories: Switches
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Slide Switches - MSS2200-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
MSS2200-ND
Slide Switches MSS2200-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Slide Switches Slide Switches
Product Number 1102086-MSS2200 MSS2200-ND
Product Name Slide Switches - MSS2200 Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MSN12ASW30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switches - 7347334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 3-1825010-8 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers