Win Source Part Number: 1376216-OS102011MA1Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: OS
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: OS102011
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 12 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Actuator Material: Polyoxymethylene (Acetal) (POM)
Switch Travel: 2.00mm
Actuator Length: 4.00mm
Contact Timing: Shorting (MBB)
Slide Switch SPDT Through Hole, Right Angle
Slide Switch SPDT 100MA 12V Right Angle
Slide Switch SPDT 100MA 12V Right Angle
SWITCH SLIDE SPDT 100MA 12V
SWITCH SLIDE SPDT 100MA 12V
SLIDE SWITCH, SPDT, 0.1A, 12VDC, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376216-OS102011MA1QS1 | CKN9560-ND | 2570671 | OS102011MA1QS1 | OS102011MA1QS1 | 35AH4509 |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switch, Spdt, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Straight PC Pins | Through Hole | PC Pin | Through Hole | ||
| Features | Illuminated Switch | |||||
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ON / ON (Low / High) |