Slide Switch SPDT Through Hole, Right Angle
SLIDE SWITCH, SPDT, 4A, 125V, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V; RoHS Compliant: Yes
SWITCH SLIDE SPDT 4A 125V
Slide Switches Switch Major Slide
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN10652-ND | 82AC2923 | L102011ML04Q | L102011ML04Q |
| Product Name | Slide Switches | Slide Switch, Spdt, 4A, 125V, Tht; Contact Configuration C&k Components | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Through Hole | ||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Current Rating | 4 amps | 4 amps | 4 amps |