C&K Components Slide Switches GS01MCBE

Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN9136-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN9136-ND
Slide Switches CKN9136-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Switches - Slide Switches GS01MCBE
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
GS01MCBE
Slide Switches GS01MCBE
Slide Switches SPDT ON-ON PTH

Slide Switches SPDT ON-ON PTH

Buy Now Datasheet
Slide Switch, Spdt, 20V, Tht; Contact Configuration C&k Components - 35AH0519 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 20V, Tht; Contact Configuration C&k Components
35AH0519
Slide Switch, Spdt, 20V, Tht; Contact Configuration C&k Components 35AH0519
SLIDE SWITCH, SPDT, 20V, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:GS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 20V, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:GS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN9136-ND GS01MCBE GS01MCBE 35AH0519
Product Name Slide Switches Switches - Slide Switches Slide Switches Slide Switch, Spdt, 20V, Tht; Contact Configuration C&k Components
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MSN13ASW40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details