Slide Switch DPDT Through Hole
Slide Switches Switch Slide Dpdt 4A Pcb
SWITCH SLIDE DPDT 4A 125V
SLIDE SW, DPDT, 4A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:Push-Pull;
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKC5110-ND | L202121MS02QE | L202121MS02QE | 35AH2280 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Sw, Dpdt, 4A, 125Vac, Tht; Contact Configuration C&k Components |
| Terminal Type | Straight PC Pins | Through Hole | ||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |