Slide Switch SPDT Through Hole, Right Angle
Slide Switches Miniature Slide Switch
SWITCH SLIDE SPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN11227-ND | L102011ML04B | 35AH2171 | L102011ML04B |
| Product Name | Slide Switches | Slide Switches | Slide C&k Components | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Size | Standard |