Slide Switch SPDT Surface Mount
Slide Switch SPDT Surface Mount
Slide Switch SPDT Surface Mount
SWITCH SLIDE SPDT 300MA 6V
SLIDE SWITCH, SPDT, 0.3A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes
Slide Switches .3A 6VDC SPDT VERT MNT SMT J BEND
SWITCH SLIDE SPDT 300MA 6V
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN10721DKR-ND | 2570629 | JS102011JCQN | 35AH0888 | JS102011JCQN | JS102011JCQN |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Spdt, 0.3A, 6Vdc, Smd; Contact Configuration C&k Components | Slide Switches | Slide Switches |
| Terminal Type | Surface Mount Technology; J Lead | Surface Mount Technology | J Lead | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | SPDT | |
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |