C & K OS202013MT8QN1 Slide Switch
C & K OS202013MT8QN1 Slide Switch
Slide Switch DPDT Through Hole
SLIDE SWITCH, DPDT, 0.3A, 30VDC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
SWITCH SLIDE DPDT 300MA 30V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2570685 | CKN9549-ND | 35AH4528 | OS202013MT8QN1 | OS202013MT8QN1 |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Dpdt, 0.3A, 30Vdc, Tht; Contact Configuration C&k Components | Slide Switches | Switches - Slide Switches |
| Terminal Type | Through Hole | Straight PC Pins | Through Hole | ||
| Maintained Switch Function | ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Momentary Switch Function | Normally Open (NO) | Other Momentary Contact; On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Features | Illuminated Switch |