Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Manufacturer: C&K
Win Source Part Number: 1323781-JS102011SAQN
Category: Switches>Slide Switches
Packaging: Reel - TR
Termination Style: Gull Wing
Contact Finish: Silver
Contact Material: Copper Alloy
Actuator Material: Polyamide (PA46), Nylon 4/6
Voltage Rating - DC: 6 V
Standard Package: 1,000
Mounting: Surface Mount, Right Angle
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.00mm
Switch Travel: 2.00mm
Electrical Life: 5,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: 401-1999-6,*JS102011
Base Product Number: JS102011
RoHS Status: ROHS3 Compliant
300mA Surface Mount,Right Angle SPDT 6V 5千次 SMD Slide Switches ROHS
Slide Switches 1PDT .3A SMT
SWITCH SLIDE SPDT 300MA 6V
SLIDE SWITCH, SPDT, 0.3A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes
SWITCH SLIDE SPDT 300MA 6V
| RS Components, Ltd. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1543603 | 401-1999-6-ND | 1323781-JS102011SAQN | JS102011SAQN | JS102011SAQN | JS102011SAQN | 35AH0889 | JS102011SAQN |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Key/Switch >> Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Spdt, 0.3A, 6Vdc, Smd; Contact Configuration C&k Components | Slide Switches |
| Terminal Type | Gull wing | Gull Wing | Surface Mount Technology | Gull Wing | ||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | SPDT | |
| Actuator Material | Plastic | Plastic | ||||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |