Win Source Part Number: 1021490-L202011MS02Q
Category: Switches>Slide Switches
Series: L
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 1
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 5.08mm
Switch Travel: 3.81mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: CKC5100,*L202011MS02
Base Product Number: L202011
Slide Switch DPDT Through Hole
SLIDE SWITCH, DPDT, 4A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V RoHS Compliant: Yes
Slide Switch, DPDT, Right Angle, Through Hole, 4 A, 125 V RoHS Compliant: Yes
SWITCH SLIDE DPDT 4A 125V
Miniature Slide Switches, 125 VAC⁄VDC, 28 VDC, 250 VAC Voltage Rating, Slide Contact Form
Contact Rating: 4 A @ 125 VAC; 2 A @ 250 VAC; 0.5 A @ 125 VDC (UL/CSA). Housing, Top Plate, and Actuator: Nylon, black. Contacts and Terminals: Copper, silver plated. Insulation Resistance: 10 9 ohms min. Electrical Life: 10,000 make-and-break cycles at full load.
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1021490-L202011MS02Q | CKC5100-ND | 35AH2251 | 95W3401 | L202011MS02Q | L202011MS02Q | 70128570 |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switch, Dpdt, 4A, 125Vac, Tht; Contact Configuration C&k Components | Slide Switch, Dpdt, Right Angle, Through Hole, 4 A, 125 V Rohs Compliant C&k Components | Slide Switches | Switches - Slide Switches | Switch, Slide, Miniature, DPDT, 4A@125VAC; 2A@250VAC; 0.5A@125VDC |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Straight PC Pins | Through Hole | Through Hole | ||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | Maintained | ||||
| Current Rating | 4 amps | 4 amps | 4 amps | 4 amps |