Slide Switch DP3T Through Hole
SLIDE SWITCH, DP3T, 4A, 125V, THT; Contact Configuration:DP3T; Switch Operation:On-On-On; Switch Mounting:Through Hole; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V; RoHS Compliant: Yes
SWITCH SLIDE DP3T 4A 125V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN10907-ND | L203011MS02QE | 82AC2929 | L203011MS02QE |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Dp3T, 4A, 125V, Tht; Contact Configuration C&k Components | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Through Hole | ||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | DP3T | DP3T |