Slide Switch, DPDT, Vertical, SMD, 300 mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | 3746-MMS228TTR-ND | 38K5668 |
| Product Name | Slide Switches | Slide Switch, Dpdt, Vertical, Smd, 300 Ma Rohs Compliant Knitter-Switch |
| Terminal Type | Surface Mount Technology; Gull Wing | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) |