Slide Switch DP3T Through Hole, Right Angle
Win Source Part Number: 1376221-JS203011AQN
Category: Switches - Slide Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: JS
Package: Tube
Product Status: Active
Base Product Number: JS203011
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 300mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: DP3T
Switch Function: On-On-On
Voltage Rating - DC: 6 V
Actuator Type: Standard
Termination Style: PC Pin
Electrical Life: 5,000 Cycles
Actuator Material: Polyamide (PA46), Nylon 4/6
Switch Travel: 2.00mm
Actuator Length: 2.00mm
Contact Timing: Not Specified
SWITCH SLIDE DP3T 300MA 6V
SWITCH SLIDE DP3T 300MA 6V
Slide Switches DP3T THRU HOLE .3A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 401-2003-ND | 1376221-JS203011AQN | JS203011AQN | JS203011AQN | JS203011AQN | 35AH0896 |
| Product Name | Slide Switches | Switches - Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switches | Slide C&k Components |
| Terminal Type | Straight PC Pins | PC Pin | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Pole & Throw Specifications | DP3T | DP3T | DP3T | |||
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps |