Manufacturer: C&K
Win Source Part Number: 1323813-JS202011JAQN
Category: Switches>Slide Switches
Packaging: Reel - TR
Termination Style: J Lead
Contact Finish: Silver
Contact Material: Copper Alloy
Actuator Material: Polyamide (PA46), Nylon 4/6
Voltage Rating - DC: 6 V
Standard Package: 1,000
Mounting: Surface Mount, Right Angle
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.00mm
Switch Travel: 2.00mm
Electrical Life: 5,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: *JS202011JAQN,CKN107
Base Product Number: JS202011
RoHS Status: ROHS3 Compliant
Slide Switch DPDT Surface Mount, Right Angle
Slide Switch DPDT Surface Mount, Right Angle
Slide Switch DPDT Surface Mount, Right Angle
Slide Switches .3A 6VDC DPDT RA SMT
SWITCH SLIDE DPDT 300MA 6V
SLIDE SWITCH, DPDT, 0.3A, 6VDC, SMD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:SMD; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V; Orientation:Right RoHS Compliant: Yes
SLIDE SWITCH, DPDT, 0.3A, 6VDC, SMD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes
SWITCH SLIDE DPDT 300MA 6V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1323813-JS202011JAQN | CKN10722CT-ND | JS202011JAQN | 174-JS202011JAQN | 82AC2902 | JS202011JAQN |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | SWITCH SLIDE DPDT 300MA 6V | Slide Switch, Dpdt, 0.3A, 6Vdc, Smd; Contact Configuration C&k Components | Switches - Slide Switches |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | J Lead | J Lead | Surface Mount Technology | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |