C&K Components Slide Switches OS202011MA0QN1

Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN9563-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN9563-ND
Slide Switches CKN9563-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Slide Switches - 1376219-OS202011MA0QN1 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376219-OS202011MA0QN1
Switches - Slide Switches 1376219-OS202011MA0QN1
Win Source Part Number: 1376219-OS202011MA0Q N1 Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: OS Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: OS202011 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Contact Finish: Silver Contact Material: Copper Alloy Circuit: DPDT Switch Function: On-On Voltage Rating - DC: 12 V Actuator Type: Standard Termination Style: PC Pin Mechanical Life: 10,000 Cycles Electrical Life: 10,000 Cycles Actuator Material: Polyoxymethylene (Acetal) (POM) Switch Travel: 2.00mm Actuator Length: 4.00mm Contact Timing: Non-Shorting (BBM)

Win Source Part Number: 1376219-OS202011MA0QN1
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: OS
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: OS202011
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: DPDT
Switch Function: On-On
Voltage Rating - DC: 12 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Actuator Material: Polyoxymethylene (Acetal) (POM)
Switch Travel: 2.00mm
Actuator Length: 4.00mm
Contact Timing: Non-Shorting (BBM)

Buy Now Datasheet
Slide Switches - 2570678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2570678
Slide Switches 2570678
Slide Switch DPDT On-On

Slide Switch DPDT On-On

Supplier's Site
Slide Switches - 2570679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2570679
Slide Switches 2570679
Slide Switch DPDT On-On

Slide Switch DPDT On-On

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Slide Switches
OS202011MA0QN1
Key/Switch >> Slide Switches OS202011MA0QN1
Side insertion 100mA DPDT 12V 1万次 Plugin Slide Switches ROHS

Side insertion 100mA DPDT 12V 1万次 Plugin Slide Switches ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
OS202011MA0QN1
Slide Switches OS202011MA0QN1
Slide Switches DPDT On-On

Slide Switches DPDT On-On

Buy Now Datasheet
Slide Switch, Os Series, Dpdt, Right Angle, Through Hole, 100 Ma Rohs Compliant C&k Components - 95W3523 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Os Series, Dpdt, Right Angle, Through Hole, 100 Ma Rohs Compliant C&k Components
95W3523
Slide Switch, Os Series, Dpdt, Right Angle, Through Hole, 100 Ma Rohs Compliant C&k Components 95W3523
Slide Switch, OS Series, DPDT, Right Angle, Through Hole, 100 mA RoHS Compliant: Yes

Slide Switch, OS Series, DPDT, Right Angle, Through Hole, 100 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches OS202011MA0QN1
SWITCH SLIDE DPDT 100MA 12V

SWITCH SLIDE DPDT 100MA 12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN9563-ND 1376219-OS202011MA0QN1 2570678 OS202011MA0QN1 OS202011MA0QN1 95W3523 OS202011MA0QN1
Product Name Slide Switches Switches - Slide Switches Slide Switches Key/Switch >> Slide Switches Slide Switches Slide Switch, Os Series, Dpdt, Right Angle, Through Hole, 100 Ma Rohs Compliant C&k Components Switches - Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 158 F (-30 to 70 C) -22 to 158 F (-30 to 70 C) -22 to 158 F (-30 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1825274-1 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
3 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details