C&K Components Slide Switches L202031MS02Q

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKC5109-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKC5109-ND
Slide Switches CKC5109-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Switches - Slide Switches L202031MS02Q
SWITCH SLIDE DPDT 4A 125V

SWITCH SLIDE DPDT 4A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
L202031MS02Q
Slide Switches L202031MS02Q
Slide Switches SLIDE SWITCH

Slide Switches SLIDE SWITCH

Buy Now Datasheet
Slide Switch, Dpdt, 4A, 125Vac, Tht; Contact Configuration C&k Components - 35AH2268 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 4A, 125Vac, Tht; Contact Configuration C&k Components
35AH2268
Slide Switch, Dpdt, 4A, 125Vac, Tht; Contact Configuration C&k Components 35AH2268
SLIDE SWITCH, DPDT, 4A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 4A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKC5109-ND L202031MS02Q L202031MS02Q 35AH2268
Product Name Slide Switches Switches - Slide Switches Slide Switches Slide Switch, Dpdt, 4A, 125Vac, Tht; Contact Configuration C&k Components
Terminal Type Straight PC Pins Through Hole
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Current Rating 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 429492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MS13ASG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers