Win Source Part Number: 1376229-OS103011MS8Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: OS
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: OS103011
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: SP3T
Switch Function: On-On-On
Voltage Rating - DC: 12 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Actuator Material: Polyoxymethylene (Acetal) (POM)
Switch Travel: 2.00mm
Actuator Length: 4.00mm
Contact Timing: Not Specified
Slide Switch SP3T Through Hole
Slide Switches SP3T On-On-On
Contact Rating: 0.1 A @ 12 VDC. Actuator: POM, Black. Operating Temperature: -10°C to +70°C. Contacts and Terminals: Brass, silver-plated. Electrical Life: 10,000 cycles.
Straight 100mA triple-pole/single-t
SWITCH SLIDE SP3T 100MA 12V
SLIDE SWITCH, SP3T, 0.1A, 12VDC, THT; Contact Configuration:SP3T; Switch Operation:On-On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
SWITCH SLIDE SP3T 100MA 12V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376229-OS103011MS8QP1 | CKN9543-ND | OS103011MS8QP1 | 70128249 | OS103011MS8QP1 | OS103011MS8QP1 | 35AH4517 | OS103011MS8QP1 |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Switch, Slide, Miniature, SP3T, On-On-On, 0.1A @ 12VDC Contact Rating | Key/Switch >> Slide Switches | Slide Switches | Slide Switch, Sp3T, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | PC Pin | Through Hole | |||||
| Features | Illuminated Switch | |||||||
| Operating Temp | -22 to 158 F (-30 to 70 C) | 14 to 158 F (-10 to 70 C) | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | SP3T |