Win Source Part Number: 1376278-MFS101D-8-Z
Category: Switches - Slide Switches
Temperature Range - Operating: -10°C ~ 70°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: MFS
Package: Bulk
Product Status: Active
Base Product Number: MFS101D
Mounting Type: Through Hole
HTSUS: 8536.50.9050
ECCN: EAR99
Current Rating (Amps): 2A (AC), 300mA (DC)
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 30 V
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: PC Pin
Electrical Life: 5,000 Cycles
Operating Force: 250gf
Switch Travel: 2.00mm
Actuator Length: 2.50mm
Contact Timing: Shorting (MBB)
Slide Switch SPDT Through Hole
Plugin Slide Switches ROHS
SLIDE SWITCH, SPDT, 2A, 30VAC, TH; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:MFS Series; Contact Current Max:2A; Contact Voltage AC Max:30V; Contact Voltage DC Max:- RoHS Compliant: Yes
SWITCH SLIDE SPDT 2A 30V
| Win Source Electronics | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376278-MFS101D-8-Z | 2444073 | 563-1556-ND | 10895-MFS101D-8-Z | 56AC4851 | MFS101D-8-Z |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Plugin Slide Switches ROHS | Slide Switch, Spdt, 2A, 30Vac, Th; Contact Configuration Nidec Copal Electronics | Switches - Slide Switches |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals; Solder | Straight PC Pins | Through Hole | |||
| Maintained Switch Function | ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Momentary Switch Function | Normally Open (NO) | Other Momentary Contact; On-On | ||||
| Operating Temp | 14 to 158 F (-10 to 70 C) | 14 to 158 F (-10 to 70 C) |