The Switch, Slide, SPDT, 4A, 250V, Through Hole from APEM is designed for telecom-grade applications. It features a single pole double throw (SPDT) configuration with an on-on switch operation. The maximum current rating is 4A, and it can handle up to 250V AC and 30V DC. The switch is constructed with a PES case, a polyamide glass-filled actuator, and a stainless steel cover. Contact materials include brass with gold plating or silver, depending on the specific configuration. The switch has an initial contact resistance of 10 m,Ѷ and an insulation resistance of at least 1,000 M,Ѷ. It is rated for a dielectric strength of 1,000 Vrms at 50 Hz and offers a lifespan of 40,000 cycles for silver contacts in a two-position configuration. The operating temperature range is from -30°C to +85°C, making it suitable for various environments. The switch is available with different terminal options, including solder lug and straight PC terminals.
Slide Switch SPDT Through Hole
Slide Switches Straight PC slide SP Silver Contacts
SWITCH, SLIDE, SPDT, 4A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:-; Product Range:G Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V RoHS Compliant: Yes
SWITCH SLIDE SPDT 3A 30V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 679-1877-ND | GH36P010001 | 95C9779 | GH36P010001 |
| Product Name | Slide Switches | Slide Switches | Switch, Slide, Spdt, 4A, 250V, Though Hole; Contact Configuration Apem | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | |||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |