C&K Components Slide Switches S101031MS02Q

Description
Slide Switch SPST Through Hole
Request a Quote Datasheet
Description
Slide Switch SPST Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN10658-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN10658-ND
Slide Switches CKN10658-ND
Slide Switch SPST Through Hole

Slide Switch SPST Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1233145-S101031MS02Q
Switches - Slide Switches 1233145-S101031MS02Q
Win Source Part Number: 1233145-S101031MS02Q Category: Switches>Slide Switches Series: S Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Circuit: SPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Standard Actuator Length: 8.51mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: CKN10658,*S101031MS0 2Q,S101031MS02Q Base Product Number: S101031

Win Source Part Number: 1233145-S101031MS02Q
Category: Switches>Slide Switches
Series: S
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: SPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Standard
Actuator Length: 8.51mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: CKN10658,*S101031MS02Q,S101031MS02Q
Base Product Number: S101031

Buy Now Datasheet
Slide Switch, Spst, 6A, 250V, Tht; Contact Configuration C&k Components - 82AC3292 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spst, 6A, 250V, Tht; Contact Configuration C&k Components
82AC3292
Slide Switch, Spst, 6A, 250V, Tht; Contact Configuration C&k Components 82AC3292
SLIDE SWITCH, SPST, 6A, 250V, THT; Contact Configuration:SPST; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:S Series; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:-; RoHS Compliant: Yes

SLIDE SWITCH, SPST, 6A, 250V, THT; Contact Configuration:SPST; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:S Series; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
S101031MS02Q
Slide Switches S101031MS02Q
Slide Switches SPST 6A PC TH AG

Slide Switches SPST 6A PC TH AG

Buy Now Datasheet
Switches - Slide Switches S101031MS02Q
SWITCH SLIDE SPST 6A 125V

SWITCH SLIDE SPST 6A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN10658-ND 1233145-S101031MS02Q 82AC3292 S101031MS02Q S101031MS02Q
Product Name Slide Switches Switches - Slide Switches Slide Switch, Spst, 6A, 250V, Tht; Contact Configuration C&k Components Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins Through Hole
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Current Rating 1 to 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347303P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Ultra-Miniature Illuminated Slide - SS22SDP2LF - NKK Switches
Specs
Terminal Type PC Pin
Features Illuminated Switch
Current Rating 0.1000 amps
View Details
5 suppliers