C&K Components Slide Switches JS102011JAQN

Description
Slide Switch SPDT Surface Mount, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN10720TR-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN10720TR-ND
Slide Switches CKN10720TR-ND
Slide Switch SPDT Surface Mount, Right Angle

Slide Switch SPDT Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - CKN10720CT-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN10720CT-ND
Slide Switches CKN10720CT-ND
Slide Switch SPDT Surface Mount, Right Angle

Slide Switch SPDT Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - CKN10720DKR-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN10720DKR-ND
Slide Switches CKN10720DKR-ND
Slide Switch SPDT Surface Mount, Right Angle

Slide Switch SPDT Surface Mount, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
JS102011JAQN
Slide Switches JS102011JAQN
Slide Switches .3A 6VDC SPDT RA SMT

Slide Switches .3A 6VDC SPDT RA SMT

Buy Now Datasheet
Slide Switch, Spdt, 0.3A, 6Vdc, Smd; Contact Configuration C&k Components - 35AH0887 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.3A, 6Vdc, Smd; Contact Configuration C&k Components
35AH0887
Slide Switch, Spdt, 0.3A, 6Vdc, Smd; Contact Configuration C&k Components 35AH0887
SLIDE SWITCH, SPDT, 0.3A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.3A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

Supplier's Site
Switches - Slide Switches JS102011JAQN
SWITCH SLIDE SPDT 300MA 6V

SWITCH SLIDE SPDT 300MA 6V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN10720TR-ND JS102011JAQN 35AH0887 JS102011JAQN
Product Name Slide Switches Slide Switches Slide Switch, Spdt, 0.3A, 6Vdc, Smd; Contact Configuration C&k Components Switches - Slide Switches
Terminal Type J Lead Surface Mount Technology
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1-1825010-0 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
4 suppliers
Ultra-Miniature Slide - SS22SBH2 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
View Details
7 suppliers
Slide Switches - 7347328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details