SWITCH SLIDE SPDT 0.3A 6V
SWITCH SLIDE SPDT 0.3A 6V
SWITCH SLIDE SPDT 0.3A 6V
Slide Switch JS0.3A@6V DC Gold Plated
Slide Switch JS0.3A@6V DC Gold Plated
SLIDE SWITCH, SPDT, 0.3A, 30VDC; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 108-JS102011JCBNTR-ND | 2624405P | 57AK6043 | JS102011JCBN |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Spdt, 0.3A, 30Vdc; Contact Configuration C&k Components | Switches - Slide Switches |
| Terminal Type | Surface Mount Technology; J Lead | Through Hole | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps |