Slide Switch SP3T Through Hole
Slide Switches 4A 250VAC 125VDC SP3T PCB Thru Hole
SWITCH SLIDE SP3T 4A 125V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN11112-ND | L103031MS02Q | 35AH2209 | L103031MS02Q |
| Product Name | Slide Switches | Slide Switches | Slide C&k Components | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | SP3T | SP3T | ||
| Current Rating | 4 amps | 4 amps |