C&K Components Slide Switches JS203011JAQN

Description
Slide Switch DP3T Surface Mount, Right Angle
Request a Quote Datasheet
Description
Slide Switch DP3T Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN10724DKR-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN10724DKR-ND
Slide Switches CKN10724DKR-ND
Slide Switch DP3T Surface Mount, Right Angle

Slide Switch DP3T Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - CKN10724CT-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN10724CT-ND
Slide Switches CKN10724CT-ND
Slide Switch DP3T Surface Mount, Right Angle

Slide Switch DP3T Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - CKN10724TR-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN10724TR-ND
Slide Switches CKN10724TR-ND
Slide Switch DP3T Surface Mount, Right Angle

Slide Switch DP3T Surface Mount, Right Angle

Buy Now Datasheet
Switches - Slide Switches - 1376218-JS203011JAQN - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376218-JS203011JAQN
Switches - Slide Switches 1376218-JS203011JAQN
Win Source Part Number: 1376218-JS203011JAQN Category: Switches - Slide Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: JS Package: Tape & Reel Product Status: Active Base Product Number: JS203011 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 300mA (DC) Contact Finish: Silver Contact Material: Copper Alloy Circuit: DP3T Switch Function: On-On-On Voltage Rating - DC: 6 V Actuator Type: Standard Termination Style: J Lead Electrical Life: 5,000 Cycles Actuator Material: Polyamide (PA46), Nylon 4/6 Switch Travel: 2.00mm Actuator Length: 2.00mm Contact Timing: Not Specified

Win Source Part Number: 1376218-JS203011JAQN
Category: Switches - Slide Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: JS
Package: Tape & Reel
Product Status: Active
Base Product Number: JS203011
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 300mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: DP3T
Switch Function: On-On-On
Voltage Rating - DC: 6 V
Actuator Type: Standard
Termination Style: J Lead
Electrical Life: 5,000 Cycles
Actuator Material: Polyamide (PA46), Nylon 4/6
Switch Travel: 2.00mm
Actuator Length: 2.00mm
Contact Timing: Not Specified

Buy Now Datasheet
Slide Switch, Dp3T, 0.3A, 6Vdc, Smd; Contact Configuration C&k Components - 82AC2904 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dp3T, 0.3A, 6Vdc, Smd; Contact Configuration C&k Components
82AC2904
Slide Switch, Dp3T, 0.3A, 6Vdc, Smd; Contact Configuration C&k Components 82AC2904
SLIDE SWITCH, DP3T, 0.3A, 6VDC, SMD; Contact Configuration:DP3T; Switch Operation:On-On-On; Switch Mounting:SMD; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V; RoHS Compliant: Yes

SLIDE SWITCH, DP3T, 0.3A, 6VDC, SMD; Contact Configuration:DP3T; Switch Operation:On-On-On; Switch Mounting:SMD; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V; RoHS Compliant: Yes

Supplier's Site
Switches - Slide Switches JS203011JAQN
SWITCH SLIDE DP3T 300MA 6V

SWITCH SLIDE DP3T 300MA 6V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
JS203011JAQN
Slide Switches JS203011JAQN
Slide Switches .3A 6VDC DP3T RA MNT SMT J BEND

Slide Switches .3A 6VDC DP3T RA MNT SMT J BEND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN10724DKR-ND 1376218-JS203011JAQN 82AC2904 JS203011JAQN JS203011JAQN
Product Name Slide Switches Switches - Slide Switches Slide Switch, Dp3T, 0.3A, 6Vdc, Smd; Contact Configuration C&k Components Switches - Slide Switches Slide Switches
Terminal Type J Lead Surface Mount Technology
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications DP3T DP3T
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347343P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details